Status: | Unknown |
---|---|
Series: | Han M23 Series |
RoHS: | Unknown |
Prices starting from US$22.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.76
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.77
|
6
in stock
|
Buy Now | |
RS Americas
from US$39.27
|
2
in stock
|
Buy Now | |
Boersig
-
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$42.65
|
-
|
Buy Now | |
element14
from US$53.33
|
-
|
Buy Now | |
TTI Europe
from US$38.05
|
-
|
Buy Now | |
Farnell
from US$22.56
|
-
|
Buy Now |
Product Range | Han M23 Series |
---|---|
Shell Type | - |
For Use With | Harting Han M23 Series Circular Inserts |
Connector Body Material | Brass Body |
Connector Shell Size | M23 |
SVHC | No SVHC (15-Jan-2018) |
Enclosure: for M23 connectors | Transfer Multisort Elektronik |
Han M23 Signal, Hood with EMC cord grip for cable 3-7mm | HARTING 09151000401 | RS Americas |
Han M23 Hood 3-7 mm | RS |
M23 Gehäuse 3-7 mm | Boersig |
Han M23 Top Entry Metal Hood, Emc Gland, For Cable 3-7Mm Rohs Compliant: Yes |Harting 09151000401 | Newark Electronics |
CIRCULAR HOUSING, SIZE M23, INSERT | element14 |
M23 HOOD 3-7 MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09151000401?
Additional datasheets, footprints and schematics for 09151000401 are listed on our Part Details page. You can also find images and similar parts to 09151000401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09151000401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09151000401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09151000401 fall under?
The 09151000401 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09151000401 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09151000401 you can contact the distributor directly for product support, shipping queries etc.
Is the 09151000401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09151000401 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Boersig and Newark Electronics have stock available or on a lead time for 09151000401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09151000401 often in real-time on the comparison pages.
What if I can't find stock of 09151000401?
You can fill out our help required form which you can use to request a quote for 09151000401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.