Status: | Unknown |
---|---|
Series: | Han-Brid Series |
RoHS: | Unknown |
Prices starting from US$13.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.65
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$21.06
|
166
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.06
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$14.57
|
15
in stock
|
Buy Now | |
element14
from US$19.50
|
15
in stock
|
Buy Now | |
Farnell
from US$16.02
|
15
in stock
|
Buy Now | |
Conrad
from US$18.31
|
12
in stock
|
Buy Now | |
RS Americas
from US$13.86
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$21.39
|
1
in stock
|
Buy Now | |
Boersig
-
|
293
in stock
|
Buy Now | |
Stecker Express
-
|
4
in stock
|
Buy Now | |
Future Electronics
from US$14.42
|
-
|
Buy Now | |
TTI Europe
from US$13.59
|
-
|
Buy Now |
Accessory Type | Insert Frame |
---|---|
For Use With | Harting Han-Brid Series Industrial Connectors |
Product Range | Han-Brid Series |
SVHC | No SVHC (15-Jan-2018) |
HAN 3 QUINTAX-F-C | Heilind Electronics |
Han 3 Quintax contact Female | RS |
Insert Frame, 3A, Polycarbonate | Newark Electronics |
INSERT FRAME, 3A, POLYCARBONATE | element14 |
Additional technical information: Net weight: 7.58 gSize: 3 ANumber of contacts: 1, 4, 8Wire cross-section: 0.14 mm² - 2.5 mm²Gender: Socketmating cycles: ≥ 500additional contacts: + shielding + 2 energy contacts | Conrad |
Connector, Power, Heavy Duty, HAN 3 QUINTAX FEMALE | HARTING 09150033101 | RS Americas |
Crimp Male Insert 3P 10A 50V | Carlton-Bates |
Han 3 Quintax-F-c | Boersig |
09150033101 Harting Halterung für einen Quintax Buchseneinsatz (F) Crimpanschluss | Stecker Express |
HAN 3 Quintax Female Connector Insert Frame | Future Electronics |
HAN 3 QUINTAX-F-C | TTI Europe |
Where can I find additional details, specifications and documents for a 09150033101?
Additional datasheets, footprints and schematics for 09150033101 are listed on our Part Details page. You can also find images and similar parts to 09150033101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09150033101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09150033101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09150033101 fall under?
The 09150033101 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09150033101 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09150033101 you can contact the distributor directly for product support, shipping queries etc.
Is the 09150033101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09150033101 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for 09150033101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09150033101 often in real-time on the comparison pages.
What if I can't find stock of 09150033101?
You can fill out our help required form which you can use to request a quote for 09150033101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.