Status: | Unknown |
---|---|
Series: | Han-GoldTec D Series |
RoHS: | Unknown |
Prices starting from US$1.31
Product Range | Han-GoldTec D Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper Alloy |
Han D Female GoldTec contact .14-.37 | RS |
Heavy Duty Han D female contact AWG 26-22 (0.14-0.37mm2) Gold TEC | HARTING 09150006404 | RS Americas |
09150006404 Harting D-Goldtec Crimpkontakt Kontaktbuchse (F) 0,14mm² - 0,37mm² AWG26 - AWG22 gold, 1 Stück | Stecker Express |
Heavy Duty Contact, Skt, Crimp, 22-26Awg | Newark Electronics |
HEAVY DUTY CONTACT, SKT, CRIMP, 22-26AWG | element14 |
HAN D F CRIMPCONTACT | TTI Europe |
Han D F Crimpkontakt 0,14-0,37mm² GT/SMC | Boersig |
Where can I find additional details, specifications and documents for a 09150006404?
Additional datasheets, footprints and schematics for 09150006404 are listed on our Part Details page. You can also find images and similar parts to 09150006404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09150006404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09150006404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09150006404 fall under?
The 09150006404 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09150006404 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09150006404 you can contact the distributor directly for product support, shipping queries etc.
Is the 09150006404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09150006404 have stock available?
Authorised distributors including RS, RS Americas, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09150006404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09150006404 often in real-time on the comparison pages.
What if I can't find stock of 09150006404?
You can fill out our help required form which you can use to request a quote for 09150006404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.