Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$10.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.62
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$11.40
|
140
in stock
|
Buy Now | |
element14
from US$16.34
|
140
in stock
|
Buy Now | |
Farnell
from US$12.05
|
140
in stock
|
Buy Now | |
Conrad
from US$14.18
|
52
in stock
|
Buy Now | |
RS Americas
from US$10.37
|
16
in stock
|
Buy Now | |
Stecker Express
-
|
41
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 22AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Iron |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Wire Size AWG Min | 26AWG |
Heavy Duty Contact, Pin, Crimp, 22Awg | Newark Electronics |
HEAVY DUTY CONTACT, PIN, CRIMP, 22AWG | element14 |
Han D M Crimpcontact 0,14-0,37mm² Fe | RS |
Additional technical information: Net weight: 0.64 gWire cross-section: 0.14 mm² - 0.37 mm²Gender: PinContact type: Crimp contactContact surface: Gold-platedForward resistance: ≤ 1 mΩOperating current: ≤ 10 AWire stripping length: 8 mm | Conrad |
Crimp Contact, Male, Wt 0.64 g, Wire Size 26.00 - 22.00 AWG, Han D Series | HARTING 09150006171 | RS Americas |
09150006171 Harting D-Crimpkontakt Kontaktstift (M) 0,14mm² - 0,37mm² AWG26 - AWG22 gold, 1 Stück | Stecker Express |
Han D M Crimpkontakt 0,14-0,37mm² Fe | Boersig |
Where can I find additional details, specifications and documents for a 09150006171?
Additional datasheets, footprints and schematics for 09150006171 are listed on our Part Details page. You can also find images and similar parts to 09150006171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09150006171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09150006171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09150006171 fall under?
The 09150006171 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09150006171 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09150006171 you can contact the distributor directly for product support, shipping queries etc.
Is the 09150006171 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09150006171 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 09150006171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09150006171 often in real-time on the comparison pages.
What if I can't find stock of 09150006171?
You can fill out our help required form which you can use to request a quote for 09150006171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.