Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.60
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper Alloy |
Crimp Contact, Male, F+B, AWG 26 -22, Copper Alloy, Silver Plated, HAN B Series | HARTING 09150006107 | RS Americas |
09150006107 Harting D-Crimpkontakt Kontaktstift (M) 0,14mm² - 0,37mm² AWG26 - AWG22 silber, 1 Stück | Stecker Express |
Industrial Power Contact | RS |
Contact, Male, 26-22Awg, Crimp | Newark Electronics |
04C8158 | element14 |
R 15-STI-C-0,14-0,37 QMM | TTI Europe |
CONTACT, MALE, 26-22AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 09150006107?
Additional datasheets, footprints and schematics for 09150006107 are listed on our Part Details page. You can also find images and similar parts to 09150006107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09150006107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09150006107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09150006107 fall under?
The 09150006107 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09150006107 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09150006107 you can contact the distributor directly for product support, shipping queries etc.
Is the 09150006107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09150006107 have stock available?
Authorised distributors including RS Americas, Stecker Express, RS, Newark Electronics and element14 have stock available or on a lead time for 09150006107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09150006107 often in real-time on the comparison pages.
What if I can't find stock of 09150006107?
You can fill out our help required form which you can use to request a quote for 09150006107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.