Status: | Unknown |
---|---|
Series: | R15 Series |
RoHS: | Unknown |
Prices starting from US$8.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.61
|
10
in stock
|
Buy Now | |
RS Americas
from US$10.84
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.82
|
10
in stock
|
Buy Now | |
Stecker Express
-
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$11.50
|
-
|
Buy Now | |
Future Electronics
from US$11.07
|
-
|
Buy Now | |
element14
from US$14.67
|
-
|
Buy Now | |
TTI Europe
from US$11.25
|
-
|
Buy Now | |
Farnell
from US$13.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | R15 Series |
---|---|
Shell Type | - |
For Use With | R 15 Inserts |
Connector Body Material | Thermoplastic Body |
Connector Shell Size | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 28mm |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Resistance | 3mohm |
Contact Termination | Crimp |
Current Rating | 10A |
External Length / Height | 70mm |
IP / NEMA Rating | IP65 |
Insulation Resistance | 10Gohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 250V |
Hood Plastic 70 mm 28 mm Pg 11 Cable Entry | HARTING 09150000401 | RS Americas |
Hood Plastic 70mm 28mm Pg11 Cable Entry | RS |
R 15-GG | Transfer Multisort Elektronik |
09150000401 Harting R15 Kabelsteckverbinder gerade Stift / Buchse Kabelabgang gerade PG11x1,41, Klemmbereich 4,0mm - 10,0mm | Stecker Express |
Circular Housing, Straight, Plastic, Pg13.5 | Newark Electronics |
R 15 Hood Thermoplastic Insert Shell | Future Electronics |
HOUSING, FREE, HANR15 | element14 |
Where can I find additional details, specifications and documents for a 09 15 000 0401?
Additional datasheets, footprints and schematics for 09 15 000 0401 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 0401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 0401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 0401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 0401 fall under?
The 09 15 000 0401 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Hoods / Backshells.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 0401 when available in the Rectangular Power Connector Hoods / Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 0401 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 0401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 0401 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Stecker Express and Newark Electronics have stock available or on a lead time for 09 15 000 0401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 0401 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 0401?
You can fill out our help required form which you can use to request a quote for 09 15 000 0401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.