Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.98
|
66
in stock
|
Buy Now | |
RS Americas
from US$5.50
|
62
in stock
|
Buy Now | |
Conrad
from US$7.70
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$5.53
|
3
in stock
|
Buy Now | |
element14
from US$8.34
|
3
in stock
|
Buy Now | |
Farnell
from US$7.51
|
3
in stock
|
Buy Now | |
Stecker Express
-
|
6
in stock
|
Buy Now | |
Future Electronics
from US$5.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Docking Frame |
---|---|
For Use With | Han 24B Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
6 Module A-D frame Connector | RS |
Han 24B Modular Plastic Docking Frame for 6 modules - fixed side | HARTING 09140241711 | RS Americas |
Additional technical information: Net weight: 29.16 gmating cycles: ≥ 500trapping range: ± 4 mm | Conrad |
Connector Accessory, Fixed, Docking Frame, Han 24B Connectors Rohs Compliant: Yes |Harting 09 14 024 1711 | Newark Electronics |
DOCKING FRAME, FIXED, 6 MODULE | element14 |
09140241711 Harting Han Andockrahmen, fest montiert, 6 Module (F) Temperaturbereich -40°C bis 125°C | Stecker Express |
Docking Frame for 6 modules, fixed mount | Future Electronics |
Where can I find additional details, specifications and documents for a 09 14 024 1711?
Additional datasheets, footprints and schematics for 09 14 024 1711 are listed on our Part Details page. You can also find images and similar parts to 09 14 024 1711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 024 1711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 024 1711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 024 1711 fall under?
The 09 14 024 1711 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 14 024 1711 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 024 1711 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 024 1711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 024 1711 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Newark Electronics and element14 have stock available or on a lead time for 09 14 024 1711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 024 1711 often in real-time on the comparison pages.
What if I can't find stock of 09 14 024 1711?
You can fill out our help required form which you can use to request a quote for 09 14 024 1711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.