Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.08
|
52
in stock
|
Buy Now | |
Heilind Electronics
from US$29.38
|
842
in stock
|
Buy Now | |
RS Americas
from US$18.77
|
377
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.38
|
169
in stock
|
Buy Now | |
Distrelec
from US$23.08
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$24.52
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.41
|
38
in stock
|
Buy Now | |
element14
from US$30.22
|
25
in stock
|
Buy Now | |
Farnell
from US$20.51
|
25
in stock
|
Buy Now | |
Conrad
from US$27.65
|
21
in stock
|
Buy Now | |
Boersig
-
|
536
in stock
|
Buy Now | |
Stecker Express
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$20.15
|
-
|
Buy Now | |
Carlton-Bates
from US$29.80
|
-
|
Buy Now | |
TTI Europe
from US$18.40
|
-
|
Buy Now |
Accessory Type | Hinged Frame |
---|---|
For Use With | Han Modular Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
HINGED FRAME 24B FOR 6 MODULE S (A..F) | Heilind Electronics |
Han Modular Frame for 6 Module a-f 24 housing 6 module, Han-Modular Series | HARTING 09140240313 | RS Americas |
HARTING Hinged frame | Distrelec |
Han(R) 6 insert module a-f housing frame | RS |
Hinged Frame, Han Modular | Newark Electronics |
Frame for modules | Transfer Multisort Elektronik |
FRAME HINGED HOUSING, 6 MODULE | element14 |
Harting 09 14 024 0313 Han® Modular | Conrad |
Gelenkrahmen 24B für 6 Module (a..f) | Boersig |
09140240313 Harting Han Gelenkrahmen (F), Baugröße 24B Buchse, für 6 Module Querschnitt PE 1mm² - 2,5mm² / 4mm² - 10mm² | Stecker Express |
HAN Modular Size 24B Hinged Frame for 6 Modules for Housing | Future Electronics |
Hinged Retaining Frame Zinc Die Cast B24 | Carlton-Bates |
HINGED FRAME 24B FOR 6 MODULES | TTI Europe |
Where can I find additional details, specifications and documents for a 09 14 024 0313?
Additional datasheets, footprints and schematics for 09 14 024 0313 are listed on our Part Details page. You can also find images and similar parts to 09 14 024 0313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 024 0313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 024 0313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 024 0313 fall under?
The 09 14 024 0313 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 14 024 0313 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 024 0313 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 024 0313 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 024 0313 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Distrelec and RS have stock available or on a lead time for 09 14 024 0313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 024 0313 often in real-time on the comparison pages.
What if I can't find stock of 09 14 024 0313?
You can fill out our help required form which you can use to request a quote for 09 14 024 0313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.