Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$17.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.17
|
102
in stock
|
Buy Now | |
Heilind Electronics
from US$29.28
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$19.80
|
124
in stock
|
Buy Now | |
Distrelec
from US$21.36
|
112
in stock
|
Buy Now | |
RS Americas
from US$17.66
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.28
|
39
in stock
|
Buy Now | |
element14
from US$21.93
|
12
in stock
|
Buy Now | |
Farnell
from US$21.78
|
12
in stock
|
Buy Now | |
Stecker Express
-
|
534
in stock
|
Buy Now | |
Boersig
-
|
108
in stock
|
Buy Now | |
TTI Europe
from US$17.32
|
-
|
Buy Now |
Accessory Type | Hinged Frame |
---|---|
For Use With | Harting Han-Modular Series 10B Modules |
Product Range | Han-Modular Series |
SVHC | No SVHC (15-Jan-2018) |
10B MODULAR HINGED FRAME PLUS | Heilind Electronics |
Hinged Frame, Size 10B, 3 Module | Newark Electronics |
HARTING Hinged frame | Distrelec |
Han hinged frame plus, for 3 modules A-C | RS |
Modular Hinged Frame Plus (spring closing) A#C (for 3 modules) 10B | HARTING 09140100371 | RS Americas |
HINGED FRAME, SIZE 10B, 3 MODULE | element14 |
09140100371 Harting Han Gelenkrahmen plus (F), Baugröße 10B Buchse, für 3 Module Querschnitt PE 1mm² - 2,5mm² / 4mm² - 10mm² | Stecker Express |
Han Gelenkrahmen plus, für 3 Module a-c | Boersig |
HAN HINGED FRAME PLUS | TTI Europe |
Where can I find additional details, specifications and documents for a 09140100371?
Additional datasheets, footprints and schematics for 09140100371 are listed on our Part Details page. You can also find images and similar parts to 09140100371 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140100371 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140100371 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140100371 fall under?
The 09140100371 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09140100371 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140100371 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140100371 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140100371 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Distrelec, RS and RS Americas have stock available or on a lead time for 09140100371.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140100371 often in real-time on the comparison pages.
What if I can't find stock of 09140100371?
You can fill out our help required form which you can use to request a quote for 09140100371 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.