Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$5.08
Accessory Type | Docking Frame |
---|---|
For Use With | Harting Han-Modular Series Industrial Connectors |
Product Range | Han-Modular Series |
SVHC | No SVHC (15-Jan-2018) |
Han Modular Docking frame for 2 modules | RS |
Dockiing Frame, 2 Module, Pc | Newark Electronics |
DOCKIING FRAME, 2 MODULE, PC | element14 |
Docking frame for 2 modules fixed mount | HARTING 09140061711 | RS Americas |
09140061711 Harting Han Andockrahmen, fest montiert, 2 Module (F) Temperaturbereich -40°C bis 125°C | Stecker Express |
Docking frame for 2 modules, fixed mount | Boersig |
Where can I find additional details, specifications and documents for a 09140061711?
Additional datasheets, footprints and schematics for 09140061711 are listed on our Part Details page. You can also find images and similar parts to 09140061711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140061711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140061711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140061711 fall under?
The 09140061711 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09140061711 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140061711 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140061711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140061711 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09140061711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140061711 often in real-time on the comparison pages.
What if I can't find stock of 09140061711?
You can fill out our help required form which you can use to request a quote for 09140061711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.