Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$15.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.90
|
106
in stock
|
Buy Now | |
Distrelec
from US$18.94
|
1,094
in stock
|
Buy Now | |
RS Americas
from US$17.46
|
635
in stock
|
Buy Now | |
Newark Electronics
from US$19.01
|
261
in stock
|
Buy Now | |
Future Electronics
from US$18.97
|
130
in stock
|
Buy Now | |
Heilind Electronics
from US$26.58
|
104
in stock
|
Buy Now | |
element14
from US$20.82
|
96
in stock
|
Buy Now | |
Farnell
from US$22.91
|
96
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.09
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.58
|
21
in stock
|
Buy Now | |
Conrad
from US$19.70
|
18
in stock
|
Buy Now | |
TTI Europe
from US$17.11
|
8
in stock
|
Buy Now | |
Stecker Express
-
|
527
in stock
|
Buy Now | |
Boersig
-
|
165
in stock
|
Buy Now |
Accessory Type | Hinged Frame |
---|---|
For Use With | Harting Han-Modular Series 6B Modules |
Product Range | Han-Modular Series |
SVHC | No SVHC (15-Jan-2018) |
HARTING Hinged frame | Distrelec |
6B Modular Hinged Frame Plus (spring closing) a#b (for 2 modules) | HARTING 09140060371 | RS Americas |
Hinged Frame, Size 6B, 2 Module | Newark Electronics |
Connector Accessories Hinged Frame Straight Han-Modular | Future Electronics |
Han hinged frame plus, for 2 modules A-B | RS |
6B MODULAR HINGED FRAME PLUS ( | Heilind Electronics |
HINGED FRAME, SIZE 6B, 2 MODULE | element14 |
Frame for modules | Transfer Multisort Elektronik |
Additional technical information: Net weight: 54.4 gSize: 6 Bmating cycles: ≥ 500 | Conrad |
HAN HINGED FRAME PLUS | TTI Europe |
09140060371 Harting Han Gelenkrahmen plus (F), Baugröße 6B Buchse, für 2 Module Querschnitt PE 1mm² - 2,5mm² / 4mm² - 10mm² | Stecker Express |
Han Gelenkrahmen plus, für 2 Module a-b | Boersig |
Where can I find additional details, specifications and documents for a 09140060371?
Additional datasheets, footprints and schematics for 09140060371 are listed on our Part Details page. You can also find images and similar parts to 09140060371 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140060371 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140060371 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140060371 fall under?
The 09140060371 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09140060371 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140060371 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140060371 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140060371 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, Future Electronics and RS have stock available or on a lead time for 09140060371.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140060371 often in real-time on the comparison pages.
What if I can't find stock of 09140060371?
You can fill out our help required form which you can use to request a quote for 09140060371 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.