Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.64
|
28
in stock
|
Buy Now | |
RS Americas
from US$18.08
|
1,376
in stock
|
Buy Now | |
Newark Electronics
from US$20.56
|
533
in stock
|
Buy Now | |
element14
from US$30.12
|
533
in stock
|
Buy Now | |
Farnell
from US$21.79
|
533
in stock
|
Buy Now | |
Future Electronics
from US$20.35
|
100
in stock
|
Buy Now | |
Distrelec
from US$25.79
|
56
in stock
|
Buy Now | |
Heilind Electronics
from US$27.94
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.09
|
18
in stock
|
Buy Now | |
Conrad
from US$25.60
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.94
|
10
in stock
|
Buy Now | |
Boersig
-
|
945
in stock
|
Buy Now | |
Stecker Express
-
|
253
in stock
|
Buy Now | |
Carlton-Bates
from US$29.21
|
-
|
Buy Now | |
TTI Europe
from US$18.16
|
-
|
Buy Now |
Accessory Type | Han Modular Frame |
---|---|
For Use With | Han Modular Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frame Rect Zinc For 6B Housing M3x10 Screws, Han-Modular Series | HARTING 09140060313 | RS Americas |
Modular Frame, For 6B Female Inserts | Newark Electronics |
MODULAR FRAME, FOR 6B FEMALE INSERTS | element14 |
HAN 2 Modular Size 6B Hinged Frames | Future Electronics |
HARTING Hinged frame | Distrelec |
HAN MODULAR FRAME 6 HOUSING 2 MODULE A-B | Heilind Electronics |
2 module ab orientation modular frame | RS |
Frame for modules | Transfer Multisort Elektronik |
Harting 09 14 006 0313 Han-Modular® Industrial Plug Connector Series Han DD-module - Inserts | Conrad |
Gelenkrahmen 6B für 2 Module (a..b) | Boersig |
09140060313 Harting Han Gelenkrahmen (F), Baugröße 6B Buchse, für 2 Module Querschnitt PE 1mm² - 2,5mm² / 4mm² - 10mm² | Stecker Express |
Hinged Retaining Frame Zinc Die Cast B6 | Carlton-Bates |
HAN MODULAR FRAME 6 HOUSING 2 | TTI Europe |
Where can I find additional details, specifications and documents for a 0914 006 0313?
Additional datasheets, footprints and schematics for 0914 006 0313 are listed on our Part Details page. You can also find images and similar parts to 0914 006 0313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0914 006 0313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0914 006 0313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0914 006 0313 fall under?
The 0914 006 0313 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0914 006 0313 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0914 006 0313 you can contact the distributor directly for product support, shipping queries etc.
Is the 0914 006 0313 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0914 006 0313 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0914 006 0313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0914 006 0313 often in real-time on the comparison pages.
What if I can't find stock of 0914 006 0313?
You can fill out our help required form which you can use to request a quote for 0914 006 0313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.