Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$15.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.54
|
74
in stock
|
Buy Now | |
Heilind Electronics
from US$27.94
|
586
in stock
|
Buy Now | |
RS Americas
from US$17.48
|
476
in stock
|
Buy Now | |
Newark Electronics
from US$19.98
|
304
in stock
|
Buy Now | |
element14
from US$21.76
|
153
in stock
|
Buy Now | |
Farnell
from US$21.44
|
153
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.94
|
98
in stock
|
Buy Now | |
Future Electronics
from US$20.44
|
82
in stock
|
Buy Now | |
Distrelec
from US$23.40
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.09
|
12
in stock
|
Buy Now | |
Stecker Express
-
|
295
in stock
|
Buy Now | |
Boersig
-
|
262
in stock
|
Buy Now | |
Carlton-Bates
from US$28.15
|
-
|
Buy Now | |
TTI Europe
from US$17.14
|
-
|
Buy Now |
Accessory Type | Han Modular Frame |
---|---|
For Use With | Han Modular Module |
Product Range | Han-Modular Series |
SVHC | No SVHC (15-Jan-2018) |
HAN MODULAR FRAME 6 HOOD 2 MO DULE A-B (H | Heilind Electronics |
Heavy Duty Power Connector FRAME FOR 2MODULES FOR 6P HOOD A-B | HARTING 09140060303 | RS Americas |
Frame For Modules | Newark Electronics |
FRAME FOR MODULES | element14 |
HAN Series 16-18 AWG 6P Hood A-B 2 Module Frame | Future Electronics |
Han(R) 2 insert module A-B hood frame | RS |
HARTING Hinged frame | Distrelec |
Frame for modules | Transfer Multisort Elektronik |
09140060303 Harting Han Gelenkrahmen (M), Baugröße 6B Stift, für 2 Module Querschnitt PE 1mm² - 2,5mm² / 4mm² - 10mm² | Stecker Express |
Gelenkrahmen 6B für 2 Module (A..B) | Boersig |
Hinged Retaining Frame Zinc Die Cast B6 | Carlton-Bates |
CADRE 2 MODULES A-B OUVERT | TTI Europe |
Where can I find additional details, specifications and documents for a 0914 006 0303?
Additional datasheets, footprints and schematics for 0914 006 0303 are listed on our Part Details page. You can also find images and similar parts to 0914 006 0303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0914 006 0303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0914 006 0303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0914 006 0303 fall under?
The 0914 006 0303 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0914 006 0303 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0914 006 0303 you can contact the distributor directly for product support, shipping queries etc.
Is the 0914 006 0303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0914 006 0303 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0914 006 0303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0914 006 0303 often in real-time on the comparison pages.
What if I can't find stock of 0914 006 0303?
You can fill out our help required form which you can use to request a quote for 0914 006 0303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.