Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$15.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.71
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$28.76
|
496
in stock
|
Buy Now | |
RS Americas
from US$17.05
|
337
in stock
|
Buy Now | |
Carlton-Bates
from US$27.43
|
271
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.76
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$19.45
|
114
in stock
|
Buy Now | |
element14
from US$23.74
|
114
in stock
|
Buy Now | |
Farnell
from US$20.82
|
114
in stock
|
Buy Now | |
Distrelec
from US$21.20
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.22
|
37
in stock
|
Buy Now | |
Boersig
-
|
234
in stock
|
Buy Now | |
Stecker Express
-
|
174
in stock
|
Buy Now | |
Future Electronics
from US$19.24
|
-
|
Buy Now | |
TTI Europe
from US$15.67
|
-
|
Buy Now |
Product Range | Han Series |
---|---|
Connector Mounting | - |
Gender | Receptacle |
No. of Contacts | 2Contacts |
Contact Gender | Socket |
No. of Rows | 1Rows |
Contact Termination Type | Screw |
Connector Shell Size | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Rectangular Power |
Contact Termination | Screw |
Termination Method | Screw |
HAN 40A AXIAL MODULE, FEMALE 2,5-8 MM | Heilind Electronics |
Rectangular Socket Insert, 2 Pos, 8-14AWG, Screw, 600V, 40A, Han-Modular Series | HARTING 09140022701 | RS Americas |
Screw Female Insert 2P 40A 1000V | Carlton-Bates |
Rectangular Han Module Female 2Way Screw | Newark Electronics |
RECTANGULAR HAN MODULE FEMALE 2WAY SCREW | element14 |
HARTING Connector, Screw Terminal, Socket, 40A, Positions - 2 | Distrelec |
Connector: HDC | Transfer Multisort Elektronik |
Han(R) female axial screw insert module | RS |
Han 40A axial module, female 2,5-8 mm² | Boersig |
09140022701 Harting Han 40 Ampere Modul Buchseneinsatz (F) Axialschraubanschluss, 2-polig | Stecker Express |
HAN 40A Module Series 2 Position 40 AMP Female Insert | Future Electronics |
HAN 40A AXIAL MODULE | TTI Europe |
Where can I find additional details, specifications and documents for a 0914 002 2701?
Additional datasheets, footprints and schematics for 0914 002 2701 are listed on our Part Details page. You can also find images and similar parts to 0914 002 2701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0914 002 2701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0914 002 2701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0914 002 2701 fall under?
The 0914 002 2701 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0914 002 2701 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0914 002 2701 you can contact the distributor directly for product support, shipping queries etc.
Is the 0914 002 2701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0914 002 2701 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Carlton-Bates, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 0914 002 2701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0914 002 2701 often in real-time on the comparison pages.
What if I can't find stock of 0914 002 2701?
You can fill out our help required form which you can use to request a quote for 0914 002 2701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.