Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$32.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.95
|
15
in stock
|
Buy Now | |
Conrad
from US$49.33
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$35.84
|
124
in stock
|
Buy Now | |
element14
from US$36.73
|
124
in stock
|
Buy Now | |
Farnell
from US$37.92
|
124
in stock
|
Buy Now | |
Heilind Electronics
from US$51.02
|
113
in stock
|
Buy Now | |
RS Americas
from US$32.62
|
88
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$51.02
|
26
in stock
|
Buy Now | |
Boersig
-
|
156
in stock
|
Buy Now | |
Stecker Express
-
|
56
in stock
|
Buy Now | |
Future Electronics
from US$33.12
|
-
|
Buy Now | |
TTI Europe
from US$32.57
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
No. of Contacts | 2Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 100A |
Wire Size AWG Max | 4AWG |
Additional technical information: Net weight: 70.3 gRated current: 100 ANumber of contacts: 2Rated voltage: 1000 VConductor cross-section: 10 mm² - 25 mm²Gender: PinPlug-in cycles: ≥ 500Tightening torque: 6 Nm - 7 NmRated surge voltage: 8 kVContact surface: Silver-platedForward resistance: ≤ 0.3 mΩStripping length: 12 mm - 14 mmPollution degree: 3 | Conrad |
Rectangular Han Module, Plug, 2Way, Screw | Newark Electronics |
RECTANGULAR HAN MODULE, PLUG, 2WAY, SCREW | element14 |
HAN 100A AXIAL MODULE, MALE 1 0-25 MM | Heilind Electronics |
Heavy Duty Han 100Amp Double module Male axial screw for 10-25mm2 (AWG 7-3) | HARTING 09140022653 | RS Americas |
Male axial screw contact module,10sq.mm | RS |
Han 100A axial module, male 10-25 mm² | Boersig |
09140022653 Harting Han 100 Ampere Modul Stifteinsatz (M) Axialschraubanschluss, 2-polig | Stecker Express |
HAN 100 A Axial Module Male Insert 10 - 25 mm | Future Electronics |
HAN 100A AXIAL MODULE, MALE | TTI Europe |
Where can I find additional details, specifications and documents for a 09140022653?
Additional datasheets, footprints and schematics for 09140022653 are listed on our Part Details page. You can also find images and similar parts to 09140022653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140022653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022653 fall under?
The 09140022653 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140022653 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022653 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022653 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 09140022653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022653 often in real-time on the comparison pages.
What if I can't find stock of 09140022653?
You can fill out our help required form which you can use to request a quote for 09140022653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.