Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$15.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.29
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$15.35
|
369
in stock
|
Buy Now | |
Heilind Electronics
from US$48.58
|
362
in stock
|
Buy Now | |
element14
from US$37.79
|
247
in stock
|
Buy Now | |
Farnell
from US$36.76
|
247
in stock
|
Buy Now | |
RS Americas
from US$35.01
|
124
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$48.58
|
72
in stock
|
Buy Now | |
Conrad
from US$49.33
|
17
in stock
|
Buy Now | |
Distrelec
from US$37.90
|
1
in stock
|
Buy Now | |
Boersig
-
|
69
in stock
|
Buy Now | |
Stecker Express
-
|
7
in stock
|
Buy Now | |
Future Electronics
from US$34.27
|
-
|
Buy Now | |
Carlton-Bates
from US$52.45
|
-
|
Buy Now | |
TTI Europe
from US$33.49
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2 Contacts, 2Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 100A |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Resistance | 0.3mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current per Contact Max | 100A |
Degree of Pollution | 3 |
For Use With | Han Modular Housings & Hoods |
No. of Mating Cycles | 500 |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Proof Voltage | 4kV |
Termination Method | Screw |
Voltage Rating | 1kV |
Voltage Rating VAC | 1000V |
Wire Area Size Max | 35mm² |
Wire Area Size Min | 16mm² |
Wire Size AWG Max | 2AWG |
Wire Size AWG Min | 5AWG |
Working Voltage | 1000V |
Rectangular Connector, Plug, 2Way, Screw | Newark Electronics |
HAN 100A AXIAL MODULE, MALE 1 6-35 MM | Heilind Electronics |
INSERT, MALE, SCREW, 100A, 2WAY | element14 |
Han 100Amp Double module Male axial screw for 16-35mm2(AWG 6-2) | HARTING 09140022651 | RS Americas |
Male axial screw contact mod,16-35sq.mm | RS |
Additional technical information: Net weight: 69.6 gRated current: 100 ANumber of contacts: 2Rated voltage: 1000 VWire cross-section: 16 mm² - 35 mm²Gender: PinPlug-in cycles: ≥ 500Tightening torque: 6 Nm - 8 NmRated surge voltage: 8 kVContact surface: Silver platedForward resistance: ≤ 0.3 mΩStripping length: 12 mm - 14 mmPollution degree: 3 | Conrad |
HARTING Han Axial Module, 2 Poles, Screw Terminal, Plug | Distrelec |
Han 100A axial module, male 16-35 mm² | Boersig |
09140022651 Harting Han 100 Ampere Modul Stifteinsatz (M) Axialschraubanschluss, 2-polig | Stecker Express |
Heavy Duty Power Connectors Axial Screw Module Male Insert | Future Electronics |
Screw Male Insert 2P 100A 1000V | Carlton-Bates |
HAN 100A AXIAL MODULE,MALE | TTI Europe |
Where can I find additional details, specifications and documents for a 09 14 002 2651?
Additional datasheets, footprints and schematics for 09 14 002 2651 are listed on our Part Details page. You can also find images and similar parts to 09 14 002 2651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 002 2651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 002 2651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 002 2651 fall under?
The 09 14 002 2651 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 14 002 2651 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 002 2651 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 002 2651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 002 2651 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09 14 002 2651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 002 2651 often in real-time on the comparison pages.
What if I can't find stock of 09 14 002 2651?
You can fill out our help required form which you can use to request a quote for 09 14 002 2651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.