Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$31.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.73
|
No stock
|
Buy Now | |
RS Americas
from US$32.85
|
336
in stock
|
Buy Now | |
Stecker Express
-
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$33.41
|
-
|
Buy Now | |
Future Electronics
from US$31.34
|
-
|
Buy Now | |
element14
from US$32.47
|
-
|
Buy Now | |
Farnell
from US$35.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2 Contacts, 2Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 70A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Rectangular Plug Insert, 2 Pos, 4-8AWG, Screw, 1000V, 70A, Han-Modular Series | HARTING 09140022642 | RS Americas |
09140022642 Harting Han 70 Ampere Modul Stifteinsatz (M) Axialschraubanschluss, 2-polig | Stecker Express |
70amp module 14-22mm male | RS |
Rectangular Insert, Plug, 2 Position, Screw | Newark Electronics |
SSU INTERCONNECT | Future Electronics |
62M1473 | element14 |
RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW | Farnell |
Han 70A axial module, male 14-22 mm² | Boersig |
Where can I find additional details, specifications and documents for a 09140022642?
Additional datasheets, footprints and schematics for 09140022642 are listed on our Part Details page. You can also find images and similar parts to 09140022642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140022642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022642 fall under?
The 09140022642 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140022642 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022642 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022642 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022642 have stock available?
Authorised distributors including RS Americas, Stecker Express, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 09140022642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022642 often in real-time on the comparison pages.
What if I can't find stock of 09140022642?
You can fill out our help required form which you can use to request a quote for 09140022642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.