Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$15.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.08
|
21
in stock
|
Buy Now | |
RS Americas
from US$15.18
|
567
in stock
|
Buy Now | |
Heilind Electronics
from US$24.64
|
253
in stock
|
Buy Now | |
Distrelec
from US$19.08
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$16.66
|
102
in stock
|
Buy Now | |
element14
from US$16.01
|
102
in stock
|
Buy Now | |
Farnell
from US$17.86
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.64
|
59
in stock
|
Buy Now | |
Powell Electronics
from US$15.40
|
4
in stock
|
Buy Now | |
Stecker Express
-
|
265
in stock
|
Buy Now | |
Boersig
-
|
264
in stock
|
Buy Now | |
Future Electronics
from US$17.70
|
-
|
Buy Now | |
Carlton-Bates
from US$24.39
|
-
|
Buy Now | |
TTI Europe
from US$16.33
|
-
|
Buy Now |
Product Range | Han Series |
---|---|
Connector Mounting | Panel Mount |
Gender | Plug |
No. of Contacts | 2Contacts |
Contact Gender | Pin |
No. of Rows | 1Rows |
Contact Termination Type | Screw |
Connector Shell Size | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Rectangular Power |
Contact Termination | Screw |
Termination Method | Screw |
Rectangular Plug Insert, 2 Pos, 8-14AWG, Screw, 600V, 40A, Han-Modular Series | HARTING 09140022601 | RS Americas |
HAN 40A AXIAL MODULE, MALE 2, 5-8MM | Heilind Electronics |
HARTING Connector, Screw Terminal, Plug, 40A, Positions - 2 | Distrelec |
Rectangular Han Module, Plug, 2Way Screw | Newark Electronics |
RECTANGULAR HAN MODULE, PLUG, 2WAY SCREW | element14 |
Han(R) male axial screw contact module | RS |
09140022601 Harting Han 40 Ampere Modul Stifteinsatz (M) Axialschraubanschluss, 2-polig | Stecker Express |
Han 40A axial module, male 2,5-8mm² | Boersig |
HAN 40A Module Series 2 Position 40 AMP Male Insert | Future Electronics |
Screw Male Insert 2P 40A 1000V | Carlton-Bates |
MODULE 2 CTS MALE VIS AXIALE | TTI Europe |
Where can I find additional details, specifications and documents for a 0914 002 2601?
Additional datasheets, footprints and schematics for 0914 002 2601 are listed on our Part Details page. You can also find images and similar parts to 0914 002 2601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0914 002 2601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0914 002 2601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0914 002 2601 fall under?
The 0914 002 2601 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0914 002 2601 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0914 002 2601 you can contact the distributor directly for product support, shipping queries etc.
Is the 0914 002 2601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0914 002 2601 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 0914 002 2601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0914 002 2601 often in real-time on the comparison pages.
What if I can't find stock of 0914 002 2601?
You can fill out our help required form which you can use to request a quote for 0914 002 2601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.