Status: | Unknown |
---|---|
Series: | Han-Modular Twin Series |
RoHS: | Unknown |
Prices starting from US$8.12
Heavy Duty Connector Type | Base Panel Mount |
---|---|
Connector Body Material | Zinc Body |
Locking Type | Screw |
Rectangular Shell Size | - |
For Use With | Harting Han-Modular Twin Series Heavy Duty Connectors |
Product Range | Han-Modular Twin Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Housing, Angle, Screw Lock, Zinc | Newark Electronics |
HOUSING, ANGLE, SCREW LOCK, ZINC | element14 |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Connector Power Heavy Duty Han Modular Twin angled housing | HARTING 09140020950 | RS Americas |
HAN MODULAR TWIN | TTI Europe |
Where can I find additional details, specifications and documents for a 09140020950?
Additional datasheets, footprints and schematics for 09140020950 are listed on our Part Details page. You can also find images and similar parts to 09140020950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140020950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140020950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140020950 fall under?
The 09140020950 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140020950 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140020950 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140020950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140020950 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 09140020950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140020950 often in real-time on the comparison pages.
What if I can't find stock of 09140020950?
You can fill out our help required form which you can use to request a quote for 09140020950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.