Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Compliant |
No. of Contacts | 6Contacts |
---|---|
Gender | Receptacle |
Connector Type | Firewire IEEE-1394 |
Product Range | Han-Modular Series |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
I/O Conn, Rcpt, 6Pos, Firewire Ieee-1394 | Newark Electronics |
Rectangular Socket Insert, 6 Position, 50V, 1 A, Han-Modular Series | HARTING 09140014711 | RS Americas |
MODULE, FIREWIRE, FEMALE | element14 |
Han FireWire modul female gender changer | Boersig |
09140014711 Harting Han FireWire Modul Buchseneinsatz (F) 6-polig | Stecker Express |
Where can I find additional details, specifications and documents for a 09140014711?
Additional datasheets, footprints and schematics for 09140014711 are listed on our Part Details page. You can also find images and similar parts to 09140014711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140014711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140014711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140014711 fall under?
The 09140014711 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09140014711 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140014711 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140014711 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09140014711 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Boersig and Stecker Express have stock available or on a lead time for 09140014711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140014711 often in real-time on the comparison pages.
What if I can't find stock of 09140014711?
You can fill out our help required form which you can use to request a quote for 09140014711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.