Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.74
|
3
in stock
|
Buy Now | |
RS Americas
from US$6.14
|
58
in stock
|
Buy Now | |
Conrad
from US$9.04
|
15
in stock
|
Buy Now | |
Stecker Express
-
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$6.85
|
-
|
Buy Now | |
Future Electronics
from US$6.79
|
-
|
Buy Now | |
element14
from US$8.46
|
-
|
Buy Now | |
Distrelec
from US$9.85
|
-
|
Buy Now | |
TTI Europe
from US$6.42
|
-
|
Buy Now | |
Farnell
from US$7.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | USB Module |
---|---|
For Use With | Patch Cables |
Product Range | Han-Modular Series |
SVHC | No SVHC (15-Jan-2018) |
Han USB module male for patch cord | HARTING 09140014601 | RS Americas |
Additional technical information: Net weight: 11 gRated current: 1 ARated voltage: 50 VGender: PinPlug-in cycles: ≥ 500Rated surge voltage: 0.8 kVPollution degree: 3 | Conrad |
Han USB module male for patch cord | RS |
09140014601 Harting Han USB 2.0 Adapter für Patchkabel Stifteinsatz (M) 50V, 1A | Stecker Express |
Usb Module, Plug, Type 2.0, 4Pos | Newark Electronics |
4 Position Type 2.0 Plug USB | Future Electronics |
USB MODULE, PLUG, TYPE 2.0, 4POS | element14 |
HARTING USB module insert, Male | Distrelec |
HAN USB MODULE, MALE FOR | TTI Europe |
Han USB module, male for patch cord | Boersig |
Where can I find additional details, specifications and documents for a 09140014601?
Additional datasheets, footprints and schematics for 09140014601 are listed on our Part Details page. You can also find images and similar parts to 09140014601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140014601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140014601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140014601 fall under?
The 09140014601 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09140014601 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140014601 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140014601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140014601 have stock available?
Authorised distributors including RS Americas, Conrad, RS, Stecker Express and Newark Electronics have stock available or on a lead time for 09140014601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140014601 often in real-time on the comparison pages.
What if I can't find stock of 09140014601?
You can fill out our help required form which you can use to request a quote for 09140014601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.