Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$5.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.32
|
78
in stock
|
Buy Now | |
Heilind Electronics
from US$9.12
|
369
in stock
|
Buy Now | |
RS Americas
from US$6.76
|
110
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.12
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
55
in stock
|
Buy Now | |
Conrad
from US$9.43
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.46
|
18
in stock
|
Buy Now | |
element14
from US$9.36
|
16
in stock
|
Buy Now | |
Farnell
from US$9.49
|
16
in stock
|
Buy Now | |
Stecker Express
-
|
141
in stock
|
Buy Now | |
Boersig
-
|
90
in stock
|
Buy Now | |
TTI Europe
from US$6.43
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 1 Contact, 1Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 100A |
SVHC | No SVHC (15-Jan-2018) |
Wire Size AWG Max | 2AWG |
Wire Size AWG Min | 6AWG |
HAN 100A SINGLE MODULE, FEMAL E | Heilind Electronics |
Connector Power Heavy Duty Han 100A single module female | HARTING 09140013131 | RS Americas |
Han 100A single module, female | RS |
Heavy Duty Insert, Rcpt, 1Pos, 6-2Awg | Newark Electronics |
Additional technical information: Net weight: 8.3 gRated current: 100 ANumber of contacts: 1Rated voltage: 830 VConductor cross-section: 10 mm² - 35 mm²Gender: SocketPlug-in cycles: ≥ 500Rated surge voltage: 8 kVForward resistance: ≤ 0.3 mΩPollution degree: 3 | Conrad |
Connector: HDC | Transfer Multisort Elektronik |
HEAVY DUTY INSERT, RCPT, 1POS, 6-2AWG | element14 |
09140013131 Harting Han 100 Ampere Modul Buchseneinsatz (F) Axialschraub- oder Crimpanschluss, 1-polig | Stecker Express |
HAN 100A SINGLE MODULE, FEMALE | TTI Europe |
Where can I find additional details, specifications and documents for a 09140013131?
Additional datasheets, footprints and schematics for 09140013131 are listed on our Part Details page. You can also find images and similar parts to 09140013131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140013131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140013131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140013131 fall under?
The 09140013131 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140013131 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140013131 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140013131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140013131 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 09140013131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140013131 often in real-time on the comparison pages.
What if I can't find stock of 09140013131?
You can fill out our help required form which you can use to request a quote for 09140013131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.