Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.72
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.12
|
596
in stock
|
Buy Now | |
element14
from US$8.94
|
251
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.12
|
119
in stock
|
Buy Now | |
RS Americas
from US$6.21
|
112
in stock
|
Buy Now | |
Farnell
from US$8.94
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
106
in stock
|
Buy Now | |
Conrad
from US$9.43
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.46
|
24
in stock
|
Buy Now | |
Boersig
-
|
374
in stock
|
Buy Now | |
Stecker Express
-
|
73
in stock
|
Buy Now | |
TTI Europe
from US$6.26
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 1 Contact, 1Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 100A |
SVHC | No SVHC (15-Jan-2018) |
Wire Size AWG Max | 2AWG |
Wire Size AWG Min | 6AWG |
HAN 100A SINGLE MODULE, MALE | Heilind Electronics |
HEAVY DUTY INSERT, PLUG, 1POS, 6-2AWG | element14 |
Connector Power Heavy Duty Han 100A single mod Male | HARTING 09140013031 | RS Americas |
Heavy Duty Insert, Plug, 1Pos, 6-2Awg | Newark Electronics |
Additional technical information: Net weight: 10.15 gRated current: 100 ANumber of contacts: 1Rated voltage: 830 VWire cross-section: 10 mm² - 35 mm²Gender: PinPlug-in cycles: ≥ 500Rated surge voltage: 8 kVForward resistance: ≤ 0.3 mΩPollution degree: 3 | Conrad |
Connector: HDC | Transfer Multisort Elektronik |
Han 100A single module, male | Boersig |
09140013031 Harting Han 100 Ampere Modul Stifteinsatz (M) Axialschraub- oder Crimpanschluss, 1-polig | Stecker Express |
HAN 100A SINGLE MODULE, MALE | TTI Europe |
Where can I find additional details, specifications and documents for a 09140013031?
Additional datasheets, footprints and schematics for 09140013031 are listed on our Part Details page. You can also find images and similar parts to 09140013031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140013031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140013031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140013031 fall under?
The 09140013031 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140013031 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140013031 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140013031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140013031 have stock available?
Authorised distributors including Heilind Electronics, element14, Heilind Electronics Asia, RS Americas and Farnell have stock available or on a lead time for 09140013031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140013031 often in real-time on the comparison pages.
What if I can't find stock of 09140013031?
You can fill out our help required form which you can use to request a quote for 09140013031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.