Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$34.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.03
|
94
in stock
|
Buy Now | |
RS Americas
from US$35.04
|
100
in stock
|
Buy Now | |
Stecker Express
-
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$42.29
|
-
|
Buy Now | |
element14
from US$36.88
|
-
|
Buy Now | |
TTI Europe
from US$34.13
|
-
|
Buy Now | |
Farnell
from US$39.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 1 Contact, 1Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 200A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Heavy Duty Han 200Amp module Female Axial Screw wire 25-40mm2 (AWG 4-2) | HARTING 09140012763 | RS Americas |
Han 200A axial module female 25 40 mm | RS |
09140012763 Harting Han 200 Ampere Modul Buchseneinsatz (F) Axialschraubanschluss, 1-polig | Stecker Express |
Heavy Duty Insert, Rcpt, 1Pos, 40Mm2 | Newark Electronics |
HEAVY DUTY INSERT, RCPT, 1POS, 40MM2 | element14 |
HAN 200A AXIAL MODULE, FEMALE | TTI Europe |
Han 200A axial module, female 25-40 mm² | Boersig |
Where can I find additional details, specifications and documents for a 09140012763?
Additional datasheets, footprints and schematics for 09140012763 are listed on our Part Details page. You can also find images and similar parts to 09140012763 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140012763 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140012763 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140012763 fall under?
The 09140012763 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140012763 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140012763 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140012763 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140012763 have stock available?
Authorised distributors including RS Americas, RS, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09140012763.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140012763 often in real-time on the comparison pages.
What if I can't find stock of 09140012763?
You can fill out our help required form which you can use to request a quote for 09140012763 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.