Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hood |
---|---|
For Use With | Han GND Series Industrial Contacts |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | PC (Polycarbonate) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Han GND hood cable to cable | RS |
09140010730 Harting Han GND Kupplungsgehäuse, 1 gerader Kabelabgang, für 2 Klammern (am Oberteil) | Stecker Express |
Connector, Power, Heavy Duty, HAN GND WIRE TO WIRE HOUSING 7.5-14MM | HARTING 09140010730 | RS Americas |
HOUSING, HAN GND, CABLE TO CABLE | Farnell |
Han GND Kupplungsgehäuse, 7,5-14mm | Boersig |
Where can I find additional details, specifications and documents for a 09 14 001 0730?
Additional datasheets, footprints and schematics for 09 14 001 0730 are listed on our Part Details page. You can also find images and similar parts to 09 14 001 0730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 001 0730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 001 0730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 001 0730 fall under?
The 09 14 001 0730 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 14 001 0730 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 001 0730 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 001 0730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 001 0730 have stock available?
Authorised distributors including RS, Stecker Express, RS Americas, Farnell and Boersig have stock available or on a lead time for 09 14 001 0730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 001 0730 often in real-time on the comparison pages.
What if I can't find stock of 09 14 001 0730?
You can fill out our help required form which you can use to request a quote for 09 14 001 0730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.