Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.97
Accessory Type | Top Entry Hood |
---|---|
For Use With | Han-Modular Single Modules |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | PC (Polycarbonate) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Han Modular ECO Housing panel | RS |
Bulkhead, Modular ECO, Snap-in latches, IP65, Polycarbonate , Han-Eco Series | HARTING 09140010321 | RS Americas |
09140010321 Harting Han Modular ECO Anbaugehäuse für 2 Klammern (am Oberteil) | Stecker Express |
Connector Backshell, Top Entry Hood, Han-Modular Single Modules, 180 , Pc (Polycarbonate) Body |Harting 09140010321 | Newark Electronics |
HOOD, WITH PE MARKING, IP65 | element14 |
Han-Modular ECO agg IP65 (with PE mark) | Boersig |
Where can I find additional details, specifications and documents for a 09 14 001 0321?
Additional datasheets, footprints and schematics for 09 14 001 0321 are listed on our Part Details page. You can also find images and similar parts to 09 14 001 0321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 001 0321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 001 0321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 001 0321 fall under?
The 09 14 001 0321 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 14 001 0321 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 001 0321 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 001 0321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 001 0321 have stock available?
Authorised distributors including RS, RS Americas, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09 14 001 0321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 001 0321 often in real-time on the comparison pages.
What if I can't find stock of 09 14 001 0321?
You can fill out our help required form which you can use to request a quote for 09 14 001 0321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.