Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Compliant |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.94
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$3.78
|
12
in stock
|
Buy Now | |
element14
from US$2.86
|
12
in stock
|
Buy Now | |
Farnell
from US$2.63
|
12
in stock
|
Buy Now | |
RS Americas
from US$1.80
|
10
in stock
|
Buy Now | |
Stecker Express
-
|
224
in stock
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | O-Ring |
---|---|
For Use With | Harting Han-Modular Series Industrial Connectors |
Product Range | Han-Modular Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Han Modular Pneumatic O Ring 6mm | RS |
O-Ring, 6Mm, Industrial Connector | Newark Electronics |
Han Modular Series O ring, For Use With Han Modular Pneumatic Connectors 6mm | HARTING 09140009952 | RS Americas |
09140009952 Harting Modular O-Ring für Pneumatik Kontakt passend für Modular Kontaktstift 6,0mm | Stecker Express |
HAN-MODULAR PNEUMATIC O-RING | TTI Europe |
Han-Modular Pneumatic O-Ring 6mm | Boersig |
Where can I find additional details, specifications and documents for a 09140009952?
Additional datasheets, footprints and schematics for 09140009952 are listed on our Part Details page. You can also find images and similar parts to 09140009952 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140009952 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140009952 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140009952 fall under?
The 09140009952 is listed under Connectors > Connector Tools & Accessories > Miscellaneous Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09140009952 when available in the Miscellaneous Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140009952 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140009952 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09140009952 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09140009952.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140009952 often in real-time on the comparison pages.
What if I can't find stock of 09140009952?
You can fill out our help required form which you can use to request a quote for 09140009952 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.