Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.02
|
2,408
in stock
|
Buy Now | |
TTI Europe
from US$2.58
|
9,868
in stock
|
Buy Now | |
element14
from US$4.80
|
2,954
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
2,229
in stock
|
Buy Now | |
Future Electronics
from US$2.63
|
1,450
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
1,243
in stock
|
Buy Now | |
Heilind Electronics
from US$3.78
|
1,242
in stock
|
Buy Now | |
Farnell
from US$3.77
|
725
in stock
|
Buy Now | |
Distrelec
from US$4.08
|
569
in stock
|
Buy Now | |
Conrad
from US$4.66
|
226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.33
|
217
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.78
|
207
in stock
|
Buy Now | |
Stecker Express
-
|
2,000
in stock
|
Buy Now | |
Boersig
-
|
1,331
in stock
|
Buy Now | |
Carlton-Bates
from US$4.11
|
-
|
Buy Now |
Accessory Type | Blank Module |
---|---|
For Use With | Han Modular |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Rectangular Power |
BOUCHON HAN MODULAR | TTI Europe |
CONN, DUMMY MODULE | element14 |
Harting Han dummy insert module | RS |
Dummy Module, Female | Newark Electronics |
HAN Modular Dummy Module | Future Electronics |
Connector Power Heavy Duty SPACER MODULE, Han-Modular Series | HARTING 09140009950 | RS Americas |
HAN DUMMY MODULE | Heilind Electronics |
HARTING Dummy module, , Positions - | Distrelec |
The Han-Modular® system can be assembled on the application of various basis modules. It can be used in the practice proved standard contacts and housing. Dummy module for filling of empty module spaces in articulated frame. | Conrad |
Protection cap | Transfer Multisort Elektronik |
09140009950 Harting Han Blindmodul Stift- / Buchseneinsatz Steckzyklen >=500 | Stecker Express |
Han Dummy Module | Boersig |
Modular Dummy Module Polycarbonate Color: RAL 7032 Pebble Gray | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 14 000 9950?
Additional datasheets, footprints and schematics for 09 14 000 9950 are listed on our Part Details page. You can also find images and similar parts to 09 14 000 9950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 000 9950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 000 9950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 000 9950 fall under?
The 09 14 000 9950 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 14 000 9950 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 000 9950 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 000 9950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 000 9950 have stock available?
Authorised distributors including TTI Europe, element14, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 09 14 000 9950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 000 9950 often in real-time on the comparison pages.
What if I can't find stock of 09 14 000 9950?
You can fill out our help required form which you can use to request a quote for 09 14 000 9950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.