Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$15.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.56
|
4
in stock
|
Buy Now | |
RS Americas
from US$20.71
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$24.15
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$16.37
|
4
in stock
|
Buy Now | |
element14
from US$16.90
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.11
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.15
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
22
in stock
|
Buy Now | |
TTI Europe
from US$21.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | - |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Pneumatic contact metal OD 6mm male angled | HARTING 09140007356 | RS Americas |
PNEUM. CONTCT,METAL,6MM OD MALE, RA | Heilind Electronics |
Pneumatic Contact, Pin, R/A, 6Mm | Newark Electronics |
PNEUMATIC CONTACT, PIN, R/A, 6MM | element14 |
Contact | Transfer Multisort Elektronik |
09140007356 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktstift (M) Schlauch-Außendurchmesser 6,0mm, 1 Stück | Stecker Express |
PNEUM. CONTACT METAL OD 6MM | TTI Europe |
Pneum. Kontakt Metall D6mm Sti gew. | Boersig |
Where can I find additional details, specifications and documents for a 09140007356?
Additional datasheets, footprints and schematics for 09140007356 are listed on our Part Details page. You can also find images and similar parts to 09140007356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140007356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140007356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140007356 fall under?
The 09140007356 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140007356 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140007356 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140007356 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140007356 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09140007356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140007356 often in real-time on the comparison pages.
What if I can't find stock of 09140007356?
You can fill out our help required form which you can use to request a quote for 09140007356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.