Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.83
|
No stock
|
Buy Now | |
Distrelec
from US$9.92
|
196
in stock
|
Buy Now | |
RS
from US$15.44
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$11.72
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.64
|
8
in stock
|
Buy Now | |
RS Americas
from US$12.51
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
26
in stock
|
Buy Now | |
Boersig
-
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$13.02
|
-
|
Buy Now | |
element14
from US$14.69
|
-
|
Buy Now | |
TTI Europe
from US$9.95
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
HARTING Pneumatic Contact, 4mm, Female | Distrelec |
Pneum. contact metal OD 3 female | RS |
CONTACTS FOR TUBE OUTER DIAMETER | Rapid Electronics |
Contact | Transfer Multisort Elektronik |
Contacts for tube outer diameter without shut-off 3 mm | HARTING 09140006453 | RS Americas |
09140006453 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktbuchse (F) Schlauch-Außendurchmesser 3,0mm, 1 Stück | Stecker Express |
Pneum. Kontakt Metall OD 3 Bu | Boersig |
Pneumatic Contact, Socket, Crimp | Newark Electronics |
PNEUMATIC CONTACT, SOCKET, CRIMP | element14 |
PNEUM. CONTACT METAL OD 3 | TTI Europe |
Where can I find additional details, specifications and documents for a 09140006453?
Additional datasheets, footprints and schematics for 09140006453 are listed on our Part Details page. You can also find images and similar parts to 09140006453 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006453 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006453 fall under?
The 09140006453 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140006453 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006453 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006453 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006453 have stock available?
Authorised distributors including Distrelec, RS, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 09140006453.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006453 often in real-time on the comparison pages.
What if I can't find stock of 09140006453?
You can fill out our help required form which you can use to request a quote for 09140006453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.