Product Range | - |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
PNEUMATIC CONTACT, PIN, CRIMP | element14 |
09140006303 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktstift (M) Schlauch-Innendurchmesser 3,0mm, 1 Stück | Stecker Express |
Contacts for tube inner diameter without shut-off 3 mm | RS Americas |
Pneum. Kontakt Metall ID 3 Sti | Boersig |
Cntcts/tube inr dmtr w/out shut-off 3 mm | Mouser Electronics |
Pneumatic Contact, Pin, Crimp | Newark Electronics |
HARTING Pneumatic Contact, Male, 3mm | Distrelec |
Where can I find additional details, specifications and documents for a 09140006303?
Additional datasheets, footprints and schematics for 09140006303 are listed on our Part Details page. You can also find images and similar parts to 09140006303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006303 fall under?
The 09140006303 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140006303 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006303 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006303 have stock available?
Authorised distributors including element14, Stecker Express, RS Americas, Boersig and Mouser Electronics have stock available or on a lead time for 09140006303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006303 often in real-time on the comparison pages.
What if I can't find stock of 09140006303?
You can fill out our help required form which you can use to request a quote for 09140006303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.