Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.21
|
90
in stock
|
Buy Now | |
RS Americas
from US$4.88
|
157
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.15
|
134
in stock
|
Buy Now | |
Conrad
from US$8.02
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$5.52
|
84
in stock
|
Buy Now | |
Heilind Electronics
from US$8.00
|
71
in stock
|
Buy Now | |
Distrelec
from US$5.40
|
70
in stock
|
Buy Now | |
Farnell
from US$5.71
|
35
in stock
|
Buy Now | |
element14
from US$7.61
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.00
|
23
in stock
|
Buy Now | |
Boersig
-
|
116
in stock
|
Buy Now | |
Stecker Express
-
|
116
in stock
|
Buy Now | |
TTI Europe
from US$4.40
|
-
|
Buy Now |
Fitting Type | Insert |
---|---|
Bore Size | 6mm |
External Diameter | 9.7mm |
Thread Size | - |
Thread Size - Metric | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bore Diameter Max | 6mm |
Material | Delrin Acetal |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 9.7mm |
Pneumatic contact, Without shut-off, Straight, Male, 6mmI.D., Han-Modular Series | HARTING 09140006174 | RS Americas |
Contact | Transfer Multisort Elektronik |
Additional technical information: Material Seal: Buna-NNet weight: 1.34 gGender: PinContact type: Pneumatic contactOperating pressure: ≤ 8 barInner diameter of hose: 6 mm | Conrad |
Han(R) male pneumatic contact, 6mm | RS |
Pneumatic Fitting, Male, Insert, 6 Mm, 9.7 Mm Rohs Compliant: Na |Harting 09140006174 | Newark Electronics |
PNEUMATIC CONTACT MALE 6,0 MM | Heilind Electronics |
HARTING Pneumatic Contact, 6mm, Male | Distrelec |
PNEUMATIC INSERT, 6.0MM, MALE | Farnell |
Pneumatic contact male 6,0 mm | Boersig |
09140006174 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktstift (M) Schlauch-Innendurchmesser 6,0mm schwarz, 1 Stück | Stecker Express |
PNEUMATIC CONTACT MALE 6,0 MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09 14 000 6174?
Additional datasheets, footprints and schematics for 09 14 000 6174 are listed on our Part Details page. You can also find images and similar parts to 09 14 000 6174 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 000 6174 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 000 6174 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 000 6174 fall under?
The 09 14 000 6174 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to 09 14 000 6174 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 000 6174 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 000 6174 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 000 6174 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Conrad, RS and Newark Electronics have stock available or on a lead time for 09 14 000 6174.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 000 6174 often in real-time on the comparison pages.
What if I can't find stock of 09 14 000 6174?
You can fill out our help required form which you can use to request a quote for 09 14 000 6174 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.