Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp / Solder |
Current Rating | 1.5A |
Contact Material | Copper Alloy |
HAN-MOD COAXIAL CONTACT 500HM | Euro-Tech |
09140006111 Harting Koaxialkontakt 50Ohm Kontaktbuchse (F) gold, 1 Stück | Stecker Express |
HARTING Han Modular Coaxial Contact Female, Han-Modular Coax M-Contact, Socket, Straight, 50Ohm, Solder Terminal, Crimp Terminal | Distrelec |
Connector, Power, Heavy Duty, FEMALE CONTACT GOLD PLATED | RS Americas |
Han-Modular coax M-contact 50Ohm (RG174) | Boersig |
Heavy Duty Contact, Socket, Crimp/Solder | Newark Electronics |
FEMALE CONTACT GOLD PLATED | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09140006111?
Additional datasheets, footprints and schematics for 09140006111 are listed on our Part Details page. You can also find images and similar parts to 09140006111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006111 fall under?
The 09140006111 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140006111 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006111 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006111 have stock available?
Authorised distributors including Stecker Express, Distrelec, RS Americas, Farnell and Boersig have stock available or on a lead time for 09140006111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006111 often in real-time on the comparison pages.
What if I can't find stock of 09140006111?
You can fill out our help required form which you can use to request a quote for 09140006111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.