Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.63
Accessory Type | Module Clamp with Strain Relief |
---|---|
For Use With | Han-Modular Single Modules |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
09140000312 Harting Modular Verriegelung mit Zugentlastung passend für Einzelmodule | Stecker Express |
Han module clamp with strain relief | RS |
Module Clamp W/ Strain Relief |Harting 09140000312 | Newark Electronics |
Module Locking System, Wt 8.48 g, Han-Modular Series | HARTING 09140000312 | RS Americas |
MODULE CLAMP WITH STRAINRELIEF | TTI Europe |
Module Clamp with strain relief (1 pcs) | Boersig |
Where can I find additional details, specifications and documents for a 09 14 000 0312?
Additional datasheets, footprints and schematics for 09 14 000 0312 are listed on our Part Details page. You can also find images and similar parts to 09 14 000 0312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 000 0312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 000 0312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 000 0312 fall under?
The 09 14 000 0312 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 14 000 0312 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 000 0312 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 000 0312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 000 0312 have stock available?
Authorised distributors including Stecker Express, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09 14 000 0312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 000 0312 often in real-time on the comparison pages.
What if I can't find stock of 09 14 000 0312?
You can fill out our help required form which you can use to request a quote for 09 14 000 0312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.