Status: | Unknown |
---|---|
Series: | Han-Compact Series |
RoHS: | Unknown |
Prices starting from US$12.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.86
|
11
in stock
|
Buy Now | |
element14
from US$18.89
|
30
in stock
|
Buy Now | |
Farnell
from US$14.83
|
30
in stock
|
Buy Now | |
RS Americas
from US$12.84
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.29
|
5
in stock
|
Buy Now | |
Conrad
from US$19.73
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
66
in stock
|
Buy Now | |
Boersig
-
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$14.03
|
-
|
Buy Now | |
Future Electronics
from US$13.63
|
-
|
Buy Now | |
TTI Europe
from US$13.42
|
-
|
Buy Now |
Heavy Duty Connector Type | Base Bulkhead Mount |
---|---|
Connector Body Material | Zinc Body |
Locking Type | 1 Lever |
Rectangular Shell Size | - |
For Use With | Harting Han-Compact Series Heavy Duty Connectors |
Product Range | Han-Compact Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Bulkhead Mount |
34P0952 | element14 |
HEAVY DUTY HOUSING, 1 LEVER, BULKHEAD | Farnell |
Connector, Power, Heavy Duty, HAN 8/0-AGG-METAL | HARTING 09127080301 | RS Americas |
Han Q 8/0-agg Metal | RS |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Connector features: 1x longitudinal brace lock | Conrad |
09127080301 Harting Han Q Anbaugehäuse mit 1 Bügel | Stecker Express |
Han Q 8/0-agg Metall RoHS konform | Boersig |
Heavy Duty Housing, 1 Lever, Bulkhead | Newark Electronics |
Hood Zinc Die Cast Black | Future Electronics |
HAN Q 8/0-AGG METALL ROHS | TTI Europe |
Where can I find additional details, specifications and documents for a 09127080301?
Additional datasheets, footprints and schematics for 09127080301 are listed on our Part Details page. You can also find images and similar parts to 09127080301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09127080301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09127080301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09127080301 fall under?
The 09127080301 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09127080301 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09127080301 you can contact the distributor directly for product support, shipping queries etc.
Is the 09127080301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09127080301 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Transfer Multisort Elektronik have stock available or on a lead time for 09127080301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09127080301 often in real-time on the comparison pages.
What if I can't find stock of 09127080301?
You can fill out our help required form which you can use to request a quote for 09127080301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.