Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$12.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.38
|
53
in stock
|
Buy Now | |
RS Americas
from US$12.68
|
99
in stock
|
Buy Now | |
Heilind Electronics
from US$17.42
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.42
|
7
in stock
|
Buy Now | |
element14
from US$14.84
|
5
in stock
|
Buy Now | |
Farnell
from US$16.68
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.83
|
4
in stock
|
Buy Now | |
Conrad
from US$21.44
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$14.95
|
-
|
Buy Now | |
TTI Europe
from US$12.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 17 Contacts, 17Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Rectangular Plug Insert, 17+PE, 14-26AWG, Crimp, 250V, 10A, Han Q Series | HARTING 09120173001 | RS Americas |
MALE INSERT HAN Q 17/0 | RS |
HAN Q 17/0-M-C 10A | Heilind Electronics |
HEAVY DUTY INSERT, PLUG, 17POS, 2.5MM2 | element14 |
Connector: HDC | Transfer Multisort Elektronik |
Additional technical information: Net weight: 16.24 gSize: Han-CompactRated current: 10 ANumber of contacts: 17Rated voltage: 160 VWire cross-section: 0.14 mm² - 2.5 mm²Gender: PinPlug-in cycles: ≥ 500Rated surge voltage: 2.5 kVPollution degree: 3 | Conrad |
09120173001 Harting Han Q17/0 Stifteinsatz (M) Crimpanschluss, 17-polig+PE | Stecker Express |
Rectangular Insert, Plug, Q 17/0, 17+ Ground | Newark Electronics |
HAN Q 17/0-M-C 10A | TTI Europe |
Han Q 17/0-M-c 10A | Boersig |
Where can I find additional details, specifications and documents for a 09120173001?
Additional datasheets, footprints and schematics for 09120173001 are listed on our Part Details page. You can also find images and similar parts to 09120173001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120173001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120173001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120173001 fall under?
The 09120173001 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120173001 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120173001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120173001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120173001 have stock available?
Authorised distributors including RS Americas, RS, Heilind Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 09120173001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120173001 often in real-time on the comparison pages.
What if I can't find stock of 09120173001?
You can fill out our help required form which you can use to request a quote for 09120173001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.