Status: | Unknown |
---|---|
Series: | Han-Compact Series |
RoHS: | Unknown |
Product Range | Han-Compact Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | PC (Polycarbonate) Body |
For Use With | Harting Han-Compact Series Heavy Duty Connectors |
Locking Type | 1 Lever |
09120080429 Harting Han Q Tüllengehäuse, 1xPG21 gerader Kabelabgang, für 1 Bügel (am Unterteil) | Stecker Express |
HOOD TOP ENTRY HAN Q8/0 | Future Electronics |
HOOD TOP ENTRY HAN Q 8/0 | Mouser Electronics |
Connector, Power, Heavy Duty, HOOD TOP ENTRY HAN Q8/0 | RS Americas |
Hood, Top Entry, Pg21, 1 Lever | Newark Electronics |
Han Q 8/0-gg-PG21 | Boersig |
Where can I find additional details, specifications and documents for a 09120080429?
Additional datasheets, footprints and schematics for 09120080429 are listed on our Part Details page. You can also find images and similar parts to 09120080429 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120080429 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120080429 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120080429 fall under?
The 09120080429 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120080429 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120080429 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120080429 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120080429 have stock available?
Authorised distributors including Stecker Express, Arrow Electronics, Future Electronics, Mouser Electronics and RS Americas have stock available or on a lead time for 09120080429.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120080429 often in real-time on the comparison pages.
What if I can't find stock of 09120080429?
You can fill out our help required form which you can use to request a quote for 09120080429 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.