Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Heilind Electronics |
275
units
|
Buy Now |
![]() |
RS Americas |
90
units
|
Buy Now |
![]() |
Interstate Connecting Components |
82
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
Stecker Express |
-
|
Buy Now |
![]() |
Farnell |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Push Lock Pin |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Termination Type | Push Lock |
No. of Rows | 2 Row |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
insert Size 3 A male 16 A | Heilind Electronics |
Rectangular Plug Insert, 5 Pos, 14-20AWG, 600V, 16A, Quick Lock, Han Q Series | RS Americas |
HAN Q 5/0 Male Quicklock Insert (16A) 20-14AWG | Future Electronics |
Rectangular Insert, Plug, 5+Pe Position, 2Row, Crimp | Newark Electronics |
RECTANGULAR INSERT, PLUG, 5+PE POSITION, 2ROW, CRIMP | element14 |
HARTING Pin insert, Han Q 5/0 Quick Lock, 5 Poles, Han-Quick Lock, Plug | Distrelec |
HAN Q5/0 MALE QL | TTI Europe |
Han Q5/0-M-QL 2,5mm² | Boersig |
09120052633 Harting Han Q5/0 Stifteinsatz (M) Quick-Lock-Anschluss, 5-polig+PE | Stecker Express |
5+GND MALE RECEPT QU ICK LOCK TERM | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09120052633?
Additional datasheets, footprints and schematics for 09120052633 are listed on our Part Details page. You can also find images and similar parts to 09120052633 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120052633 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120052633 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120052633 fall under?
The 09120052633 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120052633 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120052633 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120052633 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120052633 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Interstate Connecting Components, Future Electronics and Newark Electronics have stock available or on a lead time for 09120052633.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120052633 often in real-time on the comparison pages.
What if I can't find stock of 09120052633?
You can fill out our help required form which you can use to request a quote for 09120052633 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.