Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.80
|
No stock
|
Buy Now | |
Conrad
from US$17.17
|
8
in stock
|
Buy Now | |
Stecker Express
-
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$12.92
|
-
|
Buy Now | |
RS Americas
from US$11.70
|
-
|
Buy Now | |
element14
from US$16.57
|
-
|
Buy Now | |
TTI Europe
from US$12.21
|
-
|
Buy Now | |
Farnell
from US$13.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Cable Mount |
Gender | Plug |
Additional technical information: Net weight: 10.24 gSize: 3 ARated current: 10 ANumber of contacts: 2Rated voltage: 24 VGender: PinPlug-in cycles: ≥ 500Rated surge voltage: 0.8 kVPollution degree: 3 | Conrad |
09120033021 Harting Han Brid-RJ45 C Stewart Stifteinsatz (M) Schneidklemmanschluss (IDC-Kontakte), 2 | Stecker Express |
Han Brid RJ45 C M Stewart | RS |
Rj45 Connector, Plug, 8P8C, 1Port, Idc | Newark Electronics |
Network Connector, Wt 10.24 g, Current Rating 10 A, Han-Brid Series | HARTING 09120033021 | RS Americas |
62M1466 | element14 |
HAN BRID-RJ45 C-M STEWART | TTI Europe |
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC | Farnell |
Han Brid-RJ45 C-M Stewart | Boersig |
Where can I find additional details, specifications and documents for a 09120033021?
Additional datasheets, footprints and schematics for 09120033021 are listed on our Part Details page. You can also find images and similar parts to 09120033021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120033021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120033021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120033021 fall under?
The 09120033021 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09120033021 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120033021 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120033021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120033021 have stock available?
Authorised distributors including Conrad, Stecker Express, RS, Newark Electronics and RS Americas have stock available or on a lead time for 09120033021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120033021 often in real-time on the comparison pages.
What if I can't find stock of 09120033021?
You can fill out our help required form which you can use to request a quote for 09120033021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.