Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$8.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.57
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$9.18
|
327
in stock
|
Buy Now | |
element14
from US$10.87
|
327
in stock
|
Buy Now | |
Farnell
from US$9.84
|
327
in stock
|
Buy Now | |
RS Americas
from US$8.55
|
278
in stock
|
Buy Now | |
Heilind Electronics
from US$12.24
|
264
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.24
|
53
in stock
|
Buy Now | |
Conrad
from US$12.86
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.24
|
11
in stock
|
Buy Now | |
Stecker Express
-
|
39
in stock
|
Buy Now | |
Boersig
-
|
8
in stock
|
Buy Now | |
TTI Europe
from US$8.36
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2+PE Contacts, 3Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
Heavy Duty Insert, Plug, 2+Pe, 10Mm2 | Newark Electronics |
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2 | element14 |
Rectangular Plug Insert, 2+PE, Size 3A, 8-16AWG, Crimp, 400V, 40A, Han Q Series | HARTING 09120023051 | RS Americas |
HAN Q 2/0-M-CRIMP | Heilind Electronics |
Han Q Crimp male insert 40a 400v 6kv | RS |
Additional technical information: Net weight: 11.44 gSize: 3 ARated current: 40 ANumber of contacts: 2Rated voltage: 400 VWire cross-section: 1.5 mm² - 10 mm²Gender: PinPlug-in cycles: ≥ 500Rated surge voltage: 6 kVPollution degree: 3 | Conrad |
Connector: HDC | Transfer Multisort Elektronik |
09120023051 Harting Han Q2/0 Stifteinsatz (M) Crimpanschluss, 2-polig+PE | Stecker Express |
Han Q 2/0-m-crimp | Boersig |
HAN Q 2/0-M-CRIMP | TTI Europe |
Where can I find additional details, specifications and documents for a 09120023051?
Additional datasheets, footprints and schematics for 09120023051 are listed on our Part Details page. You can also find images and similar parts to 09120023051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120023051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120023051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120023051 fall under?
The 09120023051 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120023051 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120023051 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120023051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120023051 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 09120023051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120023051 often in real-time on the comparison pages.
What if I can't find stock of 09120023051?
You can fill out our help required form which you can use to request a quote for 09120023051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.