Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$24.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.82
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$24.80
|
83
in stock
|
Buy Now | |
element14
from US$27.56
|
83
in stock
|
Buy Now | |
Farnell
from US$26.24
|
83
in stock
|
Buy Now | |
Heilind Electronics
from US$36.66
|
75
in stock
|
Buy Now | |
RS Americas
from US$24.86
|
64
in stock
|
Buy Now | |
Conrad
from US$43.97
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.66
|
25
in stock
|
Buy Now | |
Stecker Express
-
|
24
in stock
|
Buy Now | |
TTI Europe
from US$24.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2+PE Contacts, 3Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Heavy Duty Insert, Plug, 2+Pe, 6Mm2 | Newark Electronics |
HEAVY DUTY INSERT, PLUG, 2+PE, 6MM2 | element14 |
HAN Q 2/0-STI 2,5-6 MM | Heilind Electronics |
Rectangular Plug Insert, 2+PE, Size 3A, 10-14AWG, Screw, 400V, 40V, Han Q Series | HARTING 09120022653 | RS Americas |
Han Q 2/0 m 14 10 AWG 400V | RS |
Additional technical information: Net weight: 23.38 gSize: 3 ARated current: 40 ANumber of contacts: 2Rated voltage: 400 VWire cross-section: 2.5 ... 6 mm²Gender: PinPlug-in cycles: ≥ 500Tightening torque: 1.8 NmRated surge voltage: 6 kVContact surface: Silver-platedForward resistance: ≤ 1 mΩPollution degree: 3 | Conrad |
09120022653 Harting Han Q2/0 Stifteinsatz (M) Axialschraubanschluss, 2-polig+PE | Stecker Express |
HAN Q 2/0-M 2,5-6 MM | TTI Europe |
Han Q 2/0-sti 2,5-6 mm² | Boersig |
Where can I find additional details, specifications and documents for a 09120022653?
Additional datasheets, footprints and schematics for 09120022653 are listed on our Part Details page. You can also find images and similar parts to 09120022653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120022653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120022653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120022653 fall under?
The 09120022653 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120022653 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120022653 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120022653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120022653 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 09120022653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120022653 often in real-time on the comparison pages.
What if I can't find stock of 09120022653?
You can fill out our help required form which you can use to request a quote for 09120022653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.