Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 1 Contact, 1Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 100A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Wire Size AWG Max | 4AWG |
Wire Size AWG Min | 6AWG |
09120012651 Harting Han Q1/0 Stifteinsatz (M) Axialschraubanschluss, 1-polig | Stecker Express |
Heavy Duty Insert, Plug, 1Pos, 6-4Awg | Newark Electronics |
HEAVY DUTY INSERT, PLUG, 1POS, 6-4AWG | element14 |
Han Q1/0-Sti-Axialschraub | Boersig |
Han Q 1/0 male axial screw insert (100A) | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09120012651?
Additional datasheets, footprints and schematics for 09120012651 are listed on our Part Details page. You can also find images and similar parts to 09120012651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120012651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120012651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120012651 fall under?
The 09120012651 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120012651 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120012651 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120012651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120012651 have stock available?
Authorised distributors including Stecker Express, Newark Electronics, element14, Boersig and Arrow Electronics have stock available or on a lead time for 09120012651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120012651 often in real-time on the comparison pages.
What if I can't find stock of 09120012651?
You can fill out our help required form which you can use to request a quote for 09120012651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.