Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.29
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$3.94
|
194
in stock
|
Buy Now | |
RS Americas
from US$2.64
|
192
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.94
|
45
in stock
|
Buy Now | |
Conrad
from US$5.34
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
19
in stock
|
Buy Now | |
Boersig
-
|
59
in stock
|
Buy Now | |
Stecker Express
-
|
42
in stock
|
Buy Now | |
element14
from US$3.89
|
-
|
Buy Now | |
Distrelec
from US$4.05
|
-
|
Buy Now | |
TTI Europe
from US$2.80
|
-
|
Buy Now | |
Farnell
from US$3.33
|
-
|
Buy Now |
Accessory Type | Coding Pin |
---|---|
For Use With | Harting Han Series Industrial Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
HAN Q12-CODIERSTIFT AM KAMM 2 0ST | Heilind Electronics |
Han Q Series Male Coding Pin 20 Way For Use With Han Q12-Coding Pin Han Q12 | HARTING 09120009924 | RS Americas |
Heavy industrial connectors for the toughest requirements in automotive, machine and plant engineering.Innovative Han Quick-Lock ® connection technology with up to 20% shorter assembly times.This text is machine translated. | Conrad |
Han Q12 Coding element 20pcs per frame | RS |
Coding Pin, Size 3A, Thermoplastic | Newark Electronics |
Han Q12-Codierstift 20/Block | Boersig |
09120009924 Harting Kodierung Q3, Q4, Q12 Kodierelement passend für Stift- / Buchseneinsatz Q3/0, Q4/0, Q12/0 | Stecker Express |
CODING PIN, SIZE 3A, INSERT | element14 |
HARTING Coding Pin | Distrelec |
HAN CODING PIN 20/BLOCK | TTI Europe |
Where can I find additional details, specifications and documents for a 09120009924?
Additional datasheets, footprints and schematics for 09120009924 are listed on our Part Details page. You can also find images and similar parts to 09120009924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120009924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120009924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120009924 fall under?
The 09120009924 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09120009924 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120009924 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120009924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120009924 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Conrad and RS have stock available or on a lead time for 09120009924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120009924 often in real-time on the comparison pages.
What if I can't find stock of 09120009924?
You can fill out our help required form which you can use to request a quote for 09120009924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.