Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$6.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.05
|
670
in stock
|
Buy Now | |
Newark Electronics
from US$7.02
|
7,035
in stock
|
Buy Now | |
element14
from US$9.28
|
7,035
in stock
|
Buy Now | |
Farnell
from US$7.43
|
7,035
in stock
|
Buy Now | |
Heilind Electronics
from US$9.82
|
1,644
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.64
|
1,156
in stock
|
Buy Now | |
Distrelec
from US$10.57
|
962
in stock
|
Buy Now | |
RS Americas
from US$6.76
|
684
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.82
|
274
in stock
|
Buy Now | |
Powell Electronics
from US$6.70
|
212
in stock
|
Buy Now | |
Future Electronics
from US$8.09
|
150
in stock
|
Buy Now | |
TTI Europe
from US$6.77
|
140
in stock
|
Buy Now | |
Boersig
-
|
4,225
in stock
|
Buy Now | |
Stecker Express
-
|
285
in stock
|
Buy Now | |
Rapid Electronics
from US$11.07
|
-
|
Buy Now | |
Carlton-Bates
from US$9.63
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 5+PE Contacts, 6Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Han E Pin Crimp Contacts |
IP / NEMA Rating | IP44 |
Insert Type | Signal |
No. of Positions | 6Ways |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating | 400V |
Voltage Rating VAC | 230V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.14mm² |
Rectangular Han Insert, Plug, 5+Pe, Crimp | Newark Electronics |
RECTANGULAR HAN INSERT, PLUG, 5+PE, CRIMP | element14 |
HAN Q 5/0-M-C | Heilind Electronics |
Connector: HDC | Transfer Multisort Elektronik |
HARTING Pin insert, Han Q 5/0 5p+E, 5 Poles, Crimp, Plug | Distrelec |
Rectangular Plug Insert, 5+PE, 3A, 14-20AWG, Crimp, 600V, 16A, Han Q Series | HARTING 09120053001 | RS Americas |
Han(R) Q 5P+E male insert,16A 230-400Vac | RS |
Han-Q Type Board to Board 6 Position Male Rectangular Crimp Connector | Future Electronics |
HAN Q 5/0 MALE | TTI Europe |
Han Q 5/0-M-C | Boersig |
09120053001 Harting Han Q5/0 Stifteinsatz (M) Crimp- / Schraubanschluss (PE), 5-polig+PE | Stecker Express |
Harting 09 12 005 3001 Han® Q 5/0 Male Crimp Terminal 16A 0.14-2.5mm² | Rapid Electronics |
Crimp Male Insert 5P 16A 400V | Carlton-Bates |
Where can I find additional details, specifications and documents for a 0912 005 3001?
Additional datasheets, footprints and schematics for 0912 005 3001 are listed on our Part Details page. You can also find images and similar parts to 0912 005 3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0912 005 3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0912 005 3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0912 005 3001 fall under?
The 0912 005 3001 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0912 005 3001 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0912 005 3001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0912 005 3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0912 005 3001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 0912 005 3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0912 005 3001 often in real-time on the comparison pages.
What if I can't find stock of 0912 005 3001?
You can fill out our help required form which you can use to request a quote for 0912 005 3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.