Status: | Unknown |
---|---|
Series: | Han HPR Series |
RoHS: | Unknown |
Prices starting from US$53.39
Accessory Type | Frame |
---|---|
For Use With | Harting Han HC Modular 650 Series Heavy Duty Connectors |
Product Range | Han HPR Series |
Connector Power Heavy Duty FRAME FOR MODULES HAN HC 2 POLES | HARTING 09110009972 | RS Americas |
Additional technical information: Net weight: 92.2 gSize: 24 BTightening torque: 0.5 Nm Mounting screws M3, 1.5 Nm Cross connecting screwsHousing series: Han HPR | Conrad |
09110009972 Harting Han HPR Halterahmen, Baugröße 24B Stift/Buchse, für 2 HC-Module 650 Werkstoff Metall | Stecker Express |
Frame, 24B, Metal | Newark Electronics |
HAN 2HC-MOUNT (650A) | TTI Europe |
Han 2HC-Halterung (650A) | Boersig |
Where can I find additional details, specifications and documents for a 09110009972?
Additional datasheets, footprints and schematics for 09110009972 are listed on our Part Details page. You can also find images and similar parts to 09110009972 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110009972 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110009972 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110009972 fall under?
The 09110009972 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09110009972 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110009972 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110009972 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110009972 have stock available?
Authorised distributors including RS Americas, Conrad, Stecker Express, Newark Electronics and TTI Europe have stock available or on a lead time for 09110009972.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110009972 often in real-time on the comparison pages.
What if I can't find stock of 09110009972?
You can fill out our help required form which you can use to request a quote for 09110009972 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.