Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Product Range | Han Q Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 0AWG |
Contact Termination Type | Crimp |
Current Rating | 100A |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Heavy Duty Contact, Socket, Crimp, 0Awg | Newark Electronics |
Female Contact M12 for mating to Han Q1/0 Male/Male insert | HARTING 09110006217 | RS Americas |
HEAVY DUTY CONTACT, SOCKET, CRIMP, 0AWG | element14 |
FEMALE CONTACT M12 F.HAN Q 1/0 | TTI Europe |
09110006217 Harting Han Q 1/0 Aufschraubbuchse M12 passend für Han Q1/0 Steckverbinder-Sets | Stecker Express |
Where can I find additional details, specifications and documents for a 09110006217?
Additional datasheets, footprints and schematics for 09110006217 are listed on our Part Details page. You can also find images and similar parts to 09110006217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110006217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110006217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110006217 fall under?
The 09110006217 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09110006217 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110006217 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110006217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110006217 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for 09110006217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110006217 often in real-time on the comparison pages.
What if I can't find stock of 09110006217?
You can fill out our help required form which you can use to request a quote for 09110006217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.