Status: | Unknown |
---|---|
Series: | Han TC200 Series |
RoHS: | Unknown |
Product Range | Han TC200 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Current Rating | 200A |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Additional technical information: Net weight: 42.6 gWire cross-section: 70 mm²Gender: PinPlug-in cycles: ≥ 500Contact type: Crimp contactContact surface: Silver-platedForward resistance: ≤ 0.3 mΩOperating current: ≤ 200 AWire stripping length: 22.5 mm | Conrad |
HAN TC Series Male Crimp Contact Rated At 200A 1000V For Use With Crimp module | HARTING 09110006123 | RS Americas |
09110006123 Harting 200A-Crimpkontakt Kontaktstift (M) 70mm² AWG00 silber, 1 Stück | Stecker Express |
Heavy Duty Contact, Pin, Crimp, 70Mm2 | Newark Electronics |
HAN TC200 STIFTKONTAKT 70MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09110006123?
Additional datasheets, footprints and schematics for 09110006123 are listed on our Part Details page. You can also find images and similar parts to 09110006123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110006123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110006123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110006123 fall under?
The 09110006123 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 09110006123 when available in the Heavy Duty Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110006123 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110006123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110006123 have stock available?
Authorised distributors including Conrad, RS Americas, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09110006123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110006123 often in real-time on the comparison pages.
What if I can't find stock of 09110006123?
You can fill out our help required form which you can use to request a quote for 09110006123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.