Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.89
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$12.48
|
40
in stock
|
Buy Now | |
Conrad
from US$16.16
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.53
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.48
|
13
in stock
|
Buy Now | |
Stecker Express
-
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$7.73
|
-
|
Buy Now | |
Future Electronics
from US$8.63
|
-
|
Buy Now | |
RS Americas
from US$14.29
|
-
|
Buy Now | |
element14
from US$13.46
|
-
|
Buy Now | |
TTI Europe
from US$8.78
|
-
|
Buy Now | |
Farnell
from US$10.68
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 6AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Han 100A Modules |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 100A |
Gender | Plug |
Han crimp contacts 16mm male | RS |
HAN TC100 MALE CONTACT 16MM | Heilind Electronics |
Additional technical information: Net weight: 18.66 gWire cross-section: 16 mm²Gender: PinPlug-in cycles: ≥ 500Contact type: Crimp contactContact surface: Silver-platedForward resistance: ≤ 0.3 mΩOperating current: ≤ 100 AWire stripping length: 19 mm | Conrad |
Contact | Transfer Multisort Elektronik |
09110006116 Harting 100A-Crimpkontakt Kontaktstift (M) 16mm² AWG6 silber, 1 Stück | Stecker Express |
Heavy Duty Contact, Pin, 60A, 1.5-2.5Mm2 | Newark Electronics |
100A male contact 16mm2 (6AWG) | Future Electronics |
Heavy Duty 100A male contact 16mm2 (6AWG) | HARTING 09110006116 | RS Americas |
CRIMP CONTACT, PIN, 16MM2 | element14 |
HAN TC100 MALE CONTACT 16MM | TTI Europe |
Han TC100 Stiftkontakt 16sqmm | Boersig |
Where can I find additional details, specifications and documents for a 09 11 000 6116?
Additional datasheets, footprints and schematics for 09 11 000 6116 are listed on our Part Details page. You can also find images and similar parts to 09 11 000 6116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 000 6116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 000 6116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 000 6116 fall under?
The 09 11 000 6116 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 11 000 6116 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 000 6116 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 000 6116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 000 6116 have stock available?
Authorised distributors including RS, Heilind Electronics, Conrad, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for 09 11 000 6116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 000 6116 often in real-time on the comparison pages.
What if I can't find stock of 09 11 000 6116?
You can fill out our help required form which you can use to request a quote for 09 11 000 6116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.