Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.46
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.22
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$4.88
|
55
in stock
|
Buy Now | |
element14
from US$6.47
|
55
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.22
|
55
in stock
|
Buy Now | |
Farnell
from US$4.20
|
55
in stock
|
Buy Now | |
Conrad
from US$7.52
|
54
in stock
|
Buy Now | |
Distrelec
from US$3.66
|
23
in stock
|
Buy Now | |
Schukat Electronic
from US$3.18
|
4
in stock
|
Buy Now | |
RS Americas
from US$4.31
|
1
in stock
|
Buy Now | |
TTI Europe
from US$3.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Stecker Express
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
1A BLKHD HOUSING ANGLED | Heilind Electronics |
Rectangular Hood, Size 1A, Polyamide | Newark Electronics |
RECTANGULAR HOOD, SIZE 1A, POLYAMIDE | element14 |
IP rating: IP65 | Conrad |
HARTING Housing, Bulkhead Mount, Size 1 A | Distrelec |
Han 1A Connector Housing 90° | Schukat Electronic |
Bulkhead Housing, Angled, 1 A, Han Series | HARTING 09100000800 | RS Americas |
Han 1A-base angled | RS |
HAN 1A-BASE ANGLED | TTI Europe |
Han 1A-agw | Boersig |
09100000800 Harting Han 1A Anbaugehäuse gewinkelt | Stecker Express |
Where can I find additional details, specifications and documents for a 09100000800?
Additional datasheets, footprints and schematics for 09100000800 are listed on our Part Details page. You can also find images and similar parts to 09100000800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09100000800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09100000800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09100000800 fall under?
The 09100000800 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Hoods / Backshells.
Can I view similar or alternative parts?
You can view similar parts to 09100000800 when available in the Rectangular Power Connector Hoods / Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09100000800 you can contact the distributor directly for product support, shipping queries etc.
Is the 09100000800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09100000800 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Heilind Electronics Asia and Farnell have stock available or on a lead time for 09100000800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09100000800 often in real-time on the comparison pages.
What if I can't find stock of 09100000800?
You can fill out our help required form which you can use to request a quote for 09100000800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.