Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.21
|
57
in stock
|
Buy Now | |
Distrelec
from US$3.80
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.96
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
5
in stock
|
Buy Now | |
element14
from US$5.77
|
5
in stock
|
Buy Now | |
Farnell
from US$4.90
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$3.18
|
3
in stock
|
Buy Now | |
RS Americas
from US$4.23
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
16
in stock
|
Buy Now | |
Future Electronics
from US$4.65
|
-
|
Buy Now | |
TTI Europe
from US$5.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Han 1A-back shell 5,7-10mm | RS |
HARTING Adapter, Cable Mount, Size 1 A | Distrelec |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Rectangular Hood, Size 1A, Polyamide | Newark Electronics |
RECTANGULAR HOOD, SIZE 1A, POLYAMIDE | element14 |
Han 1A Cable Adapter | Schukat Electronic |
Bulkhead Hood for with Cable gland for Cable 5.7-10mm, Han 1A Series | HARTING 09100000400 | RS Americas |
09100000400 Harting Han 1A Kabeladapter gerade, 1 gerader Kabelabgang | Stecker Express |
Harting Han 1A-back shell 5,7-10mm | Future Electronics |
HAN 1A-BACK SHELL 5,7-10MM | TTI Europe |
Han 1A-Kabeladapter 5,7-10mm | Boersig |
Where can I find additional details, specifications and documents for a 09100000400?
Additional datasheets, footprints and schematics for 09100000400 are listed on our Part Details page. You can also find images and similar parts to 09100000400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09100000400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09100000400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09100000400 fall under?
The 09100000400 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Hoods / Backshells.
Can I view similar or alternative parts?
You can view similar parts to 09100000400 when available in the Rectangular Power Connector Hoods / Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09100000400 you can contact the distributor directly for product support, shipping queries etc.
Is the 09100000400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09100000400 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 09100000400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09100000400 often in real-time on the comparison pages.
What if I can't find stock of 09100000400?
You can fill out our help required form which you can use to request a quote for 09100000400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.